Locon Sensor Systems, Inc. Rectangular Photoelectric Sensors Series 6080

Description
At a glance: Robust universal devices Long operating distances High switching frequency: 1,000 Hz / 250 Hz* Reflex sensors using autocollimation principle Glass window, therefore scratch resistant and easy to clean The PBTP (Crastin) housing provides exceptional resistance to environmental influences Sensitivity adjustment by means of a built-in potentiometer with calibration scale and reduction gearbox High degree of protection: IP 67 Construction The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneter ephtha-late (Crastin). For fixing purposes, a number of through holes suitable for M5 screws are pro-vided. The distance between the holes has been chosen for maxi-mum compatibility with the most commonly available sensors on the market.
Request a Quote Datasheet
Description
At a glance: Robust universal devices Long operating distances High switching frequency: 1,000 Hz / 250 Hz* Reflex sensors using autocollimation principle Glass window, therefore scratch resistant and easy to clean The PBTP (Crastin) housing provides exceptional resistance to environmental influences Sensitivity adjustment by means of a built-in potentiometer with calibration scale and reduction gearbox High degree of protection: IP 67 Construction The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneter ephtha-late (Crastin). For fixing purposes, a number of through holes suitable for M5 screws are pro-vided. The distance between the holes has been chosen for maxi-mum compatibility with the most commonly available sensors on the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Perrysburg, OH, USA
Rectangular Photoelectric Sensors
Series 6080
Rectangular Photoelectric Sensors Series 6080
At a glance: Robust universal devices Long operating distances High switching frequency: 1,000 Hz / 250 Hz* Reflex sensors using autocollimation principle Glass window, therefore scratch resistant and easy to clean The PBTP (Crastin) housing provides exceptional resistance to environmental influences Sensitivity adjustment by means of a built-in potentiometer with calibration scale and reduction gearbox High degree of protection: IP 67 Construction The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneter ephtha-late (Crastin). For fixing purposes, a number of through holes suitable for M5 screws are pro-vided. The distance between the holes has been chosen for maxi-mum compatibility with the most commonly available sensors on the market.

At a glance:

  • Robust universal devices
  • Long operating distances
  • High switching frequency: 1,000 Hz / 250 Hz*
  • Reflex sensors using autocollimation principle
  • Glass window, therefore scratch resistant and easy to clean
  • The PBTP (Crastin) housing provides exceptional resistance to environmental influences
  • Sensitivity adjustment by means of a built-in potentiometer with calibration scale and reduction gearbox
  • High degree of protection: IP 67

Construction

The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneterephtha-late (Crastin). For fixing purposes, a number of through holes suitable for M5 screws are pro-vided. The distance between the holes has been chosen for maxi-mum compatibility with the most commonly available sensors on the market.

Supplier's Site Datasheet

Technical Specifications

  Locon Sensor Systems, Inc.
Product Category Photoelectric Sensors
Product Number Series 6080
Product Name Rectangular Photoelectric Sensors
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
Operating Temperature 23 to 131 F (-5 to 55 C)
Optical Technology Type Through Beam (optional feature); Diffuse (optional feature); Adjustable Field Background Suppression (optional feature)
Fiber Optic Glass
Unlock Full Specs
to access all available technical data