Light-intensive confocal controller for very high-speed measurements with up to 30 kHz measuring rate, fast surface compensation and support for multi-layer thickness measurements.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Fiber Optic Proximity Sensors |
| Product Number | confocalDT IFC2465 |
| Product Name | Light-intensive controller for very high-speed measurements |
| Body Shape | Rectangular |
| Operating Temperature | 41 to 122 F (5 to 50 C) |
| Optical Technology Type | Convergent |
| Beam Type | Visible |