Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
CKD USA CORPORATION
M3000-KIT-S -- FILTER/DRYER
CKD USA Corporation
Filter/Dryer
M3000-KIT-S
Description
CKD CORP HVAC M3000-KIT-S
Radwell International
Done
Description
CKD CORP HVAC M3000-KIT-S
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Filter/Dryer
Filter/Dryer
CKD CORP HVAC M3000-KIT-S
CKD CORP HVAC M3000-KIT-S
Supplier's Site
Technical Specifications
Radwell International
Product Category
Air Filters (industrial)
Product Name
Filter/Dryer
Construction
Filter Media
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
150mm Fan Filter Media 100PPI
09650-M/100
Specs
Construction
Fan Filters
Height
6 inch (152 mm)
Width / Ring
6 inch (152 mm)
View Details
Pelonis Technologies, Inc.
60mm Aluminum Fan Filter Assembly
AFK-60
Specs
Media Type
Aluminum
Frame / Assembly Material
Aluminum
Length
2.36 inch (60 mm)
View Details
Anderson Power Products
TA0002 | Air Regulator/Filter
TA0002
View Details
RS Components, Ltd.
HVAC Air Filters
8279712
Specs
Construction
Bag Filters; Bag
Media Type
Polypropylene
Features
Multipocket
View Details