Qualtek Electronics Corp. 80mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish 06325-B

Description
80mm Aluminum & Stainless Steel Fan Filter Finish: Anodized (Black) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. Covered with an anodized finish for aesthetic purposes. The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Description
80mm Aluminum & Stainless Steel Fan Filter Finish: Anodized (Black) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. Covered with an anodized finish for aesthetic purposes. The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 06325-B is an 80mm fan filter screen with an aluminum frame 0.6mm thick and a stainless steel mesh of 24#/25.4mm. It has a black electro-deposited finish, complies with RoHS, and maintains a general tolerance of ±0.5mm. Dimensions include a width of 73.17mm and a height of 28.38mm, with a mounting hole diameter of 4.32mm ±0.2mm.

Datasheet Summary
Powered by GS/AI

The 06325-B is an 80mm fan filter screen with an aluminum frame 0.6mm thick and a stainless steel mesh of 24#/25.4mm. It has a black electro-deposited finish, complies with RoHS, and maintains a general tolerance of ±0.5mm. Dimensions include a width of 73.17mm and a height of 28.38mm, with a mounting hole diameter of 4.32mm ±0.2mm.

Suppliers

Company
Product
Description
Supplier Links
80mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06325-B - Qualtek Electronics Corp.
Mentor, OH, United States
80mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish
06325-B
80mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish 06325-B
80mm Aluminum & Stainless Steel Fan Filter Finish: Anodized (Black) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. Covered with an anodized finish for aesthetic purposes. The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

80mm Aluminum & Stainless Steel Fan Filter
Finish: Anodized (Black)
These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. Covered with an anodized finish for aesthetic purposes.
The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 06325-B
Product Name 80mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly with 60PPI Media - 09362-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
120mm Plastic Fan Filter Assembly with 45PPI Media - 09450-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
60mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06250-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
150mm Fan Filter Media 60PPI - 09650-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details