The L115F2 is a single coil latching power relay with SPST contacts, rated for 50A at 277VAC and 110VDC, featuring AgSnO₂In₂O₃ contacts and a 0.9W 12VDC coil. Operate and reset times are both 15ms, with a minimum operate voltage of 9.6VDC. Mechanical life is 1 million cycles, electrical life is 50,000 cycles at rated load. It is sealed, UL/CUL certified, and operates from -55°C to +125°C. Dimensions are 31.9 × 26.8 × 28.1 mm, with PC pin termination and low profile. Contact resistance is under 50 milliohms. Dielectric strength is 2500Vrms coil-to-contact and 1500Vrms contact-to-contact. Shock resistance is 200m/s² for 11ms; vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AH12VDCS.9LU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |