Altech Corp. Safety Relays 56.OA03.2435N

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.2435N is a safety relay with 3 normally open and 5 normally closed force-guided contacts, rated for 24 VDC coil operation. It features AgNi10 contacts with a 0.2 µm gold plating and complies with DIN EN 50205 and IEC/EN 61810 standards. The relay is designed for DIN rail mounting and meets safety requirements per IEC 60204, EN 60204, and EN ISO 13849. Its physical dimensions align with the 3 NO/5 NC footprint shown, and it includes surge suppression for DC coils and a LED coil voltage indicator when installed in a module. The contact rating supports 10 A at 250 VDC and 400 VAC.

Datasheet Summary
Powered by GS/AI

The 56.OA03.2435N is a safety relay with 3 normally open and 5 normally closed force-guided contacts, rated for 24 VDC coil operation. It features AgNi10 contacts with a 0.2 µm gold plating and complies with DIN EN 50205 and IEC/EN 61810 standards. The relay is designed for DIN rail mounting and meets safety requirements per IEC 60204, EN 60204, and EN ISO 13849. Its physical dimensions align with the 3 NO/5 NC footprint shown, and it includes surge suppression for DC coils and a LED coil voltage indicator when installed in a module. The contact rating supports 10 A at 250 VDC and 400 VAC.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.2435N - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.2435N
Safety Relays 56.OA03.2435N
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA03.2435N - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5603,24V, 3NO/5NC contacts

OA5603,24V, 3NO/5NC contacts

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA03.2435N
Safety Relays 56.OA03.2435N
Safety Relays OA5603,24V, 3NO/5NC

Safety Relays OA5603,24V, 3NO/5NC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA03.2435N 56.OA03.2435N 56.OA03.2435N
Product Name Safety Relays Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.0624N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA03.1235S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA11.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details