The J115F1 series is a general-purpose relay with a 50A contact rating, SPST NO (1A) contact arrangement, and a 48VDC coil. It features a sealed design, F-class insulation, and measures 31.7 x 26.9 x 20.3 mm. The relay operates at 15 ms with a release time of 10 ms, supports a maximum switching voltage of 277 VAC and 110 VDC, and uses AgSnO2 contact material. The coil power is 2.4 W at 48VDC, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC. It is rated for -55°C to +125°C operating temperature and complies with UL and TÜV contact ratings for resistive loads.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AH48VDCSH.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |