The 56.OA01.0622C is a safety relay with force-guided contacts, designed for use in safety circuits compliant with IEC/EN 61810, DIN EN 50205, and IEC 60204 standards. It features a 2 NO/2 NC contact configuration and operates with a coil voltage range of 4.2 to 9.6 VDC, with a coil resistance of 48 Ω. The relay is designed for PCB mounting with specified solder-side footprints. Contacts are silver alloy with a gold flash finish, suited for high-reliability applications. The part is part of the DOLD safety relay series manufactured by Altech Corporation, which meets international safety requirements for machinery and control systems.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5601, 6V, 2NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA01.0622C | 56.OA01.0622C | 56.OA01.0622C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |