The J102 series is a general-purpose relay with PC board mounting, designed for high-density applications. It features a sealed design, a SPST normally closed (1B) contact arrangement, and AgNi + Au contact material. The relay operates at 24VDC with a coil power consumption of 0.45W, a pull-in voltage of 18VDC maximum, and a release voltage of 2.4VDC minimum. Contact rating is 3A at 125VAC general use or 30VDC resistive use, with maximum switching current of 5A and maximum switching voltage of 300VAC or 150VDC. Mechanical life is rated at 10 million cycles, electrical life at 100,000 cycles under rated load. Operating temperature ranges from -40°C to +85°C. Physical dimensions are 15.5 x 10.5 x 11.3 mm, with a weight of 3.5g.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 30mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS324VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |