CIT Relay & Switch Indicators IN16ANYG6C

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN16ANYG6C
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Green
Terminal Type Quick Connect / Blade
Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 140-LG400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 400 volts
View Details
N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024RGB-F - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Multicolor
View Details