The PMC-012-024R is a panel-mount multifunctional LED audible/visual signal device with three independent electrical channels: a flashing light, a flashing light with intermittent sound, and a steady light with continuous sound. It operates on 12-24 Vac/dc, features a 50,000-hour LED, and is housed in a self-extinguishing polycarbonate body with a transparent lens. The device is mounted through a 1.18-inch (30.0 mm) hole and secured with a locking ring, with an overall diameter of 1.61 inches (40.9 mm) and height of 2.74 inches (69.6 mm). It complies with IP65 and IP69K enclosure ratings, is CE and UKCA compliant, and is UL and cUL listed. Operating temperature ranges from -22°F to 140°F (-30°C to 60°C).
Features
Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts.
PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound.
PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMC-012-024R |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Red; Red |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |