Altech Corp. 22 mm LED Metal Pilot Light 2PLB8LB-012

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Metal Pilot Light - 2PLB8LB-012 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB8LB-012
22 mm LED Metal Pilot Light 2PLB8LB-012
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB8LB-012
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB8LB-012
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
2PLB8LB-012
Industrial Panel Mount Indicators / Switch Indicators 2PLB8LB-012
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB8LB-012 2PLB8LB-012 2PLB8LB-012
Product Name 22 mm LED Metal Pilot Light Push Buttons/ 22mm LED Metal Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps Incandescent Lamps LED Lamps
LED Color Yellow Yellow; Yellow
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL5LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details