The LB03KW01-6F-JB is a rectangular indicator with a gray housing and quick connect terminals, designed as a complement to LB pushbuttons. It uses a super bright green LED with a clear lens diffuser, rated for 20 mA typical forward current and 3.3 V forward voltage, with an ambient temperature range of -25°C to +50°C. The panel cutout measures 0.622 in x 0.866 in (15.8 mm x 22.0 mm), and the housing supports a panel thickness of 0.039 in to 0.157 in (1.0 mm to 4.0 mm). The LED is an electrostatic sensitive device.
Complement to LB Pushbuttons
"LED Panel Indicator Green Clear 3.3V 30mA Quick Connect - 0.110"" (2.8mm)"
Industrial Panel Mount Indicators / Switch Indicators RECT GREEN LED CLEAR LENS/WHT DIFF
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | LB03KW01-6F-JB | LB03KW01-6F-JB-ND | LB03KW01-6F-JB | 2300-LB03KW01-6F-JB | LB03KW01-6F-JB |
| Product Name | Indicator | Panel Indicators, Pilot Lights | LED Indication | Indicators | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Green | Green |