The A3M1ACP24VDC2R is a automotive relay with a metal bracket mounting style, SPST normally open contact arrangement, and a 24VDC coil. It features heavy duty contacts rated for 80A at 14VDC and a maximum switching voltage of 75VDC. The relay includes a 2700Ω resistor for coil suppression, PCB pin termination, and a dust cover seal. Operating temperature ranges from -40°C to +125°C. Dimensions are 28.65 x 28.65 x 26.20 mm, and weight is 46g. It complies with QS-9000 and ISO-9002 standards. Electrical life is 100k cycles at rated load, and mechanical life is 10M cycles. Coil power is 1.8W, with a pick-up voltage of 15.6VDC and release voltage of 2.4VDC. Operate time is 7ms and release time is 5ms.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1ACP24VDC2R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |