RELAY GEN PURPOSE DPDT 2A 24V
SIGNAL RELAY, DPDT, 2A, 125VAC, TH; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:V23154 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1-1393806-1 | 1-1393806-1 | 15AC8953 |
| Product Name | Relays | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 2A, 125Vac, Th; Coil Voltage Axicom Te Connectivity |
| Application Type | General | ||
| Mounting | Socket or Plug-in Style; Socketable | PCBoard; Through Hole | |
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) |