The 56.OA22.4833 is a safety relay with force-guided contacts, designed for use in safety-critical control systems. It features a 3 NO/3 NC contact configuration and operates with a 48 V DC coil, offering a voltage range of 36.0 to 67.2 V DC and a coil resistance of 2880 Ω. The relay is mounted via PCB sockets and measures 5.2 mm in width and 2.5 mm in height, with footprint dimensions matching the S-type variant. It complies with DIN EN 50205, IEC/EN 61810, IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 standards. The contact material is specified as AgNi10 + 0.2 µm Au for the S-type version, which is applicable to this part number.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA22.4833 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |