CIT Relay & Switch Automotive Relays A3KM1CCP48VDC1.6

Description
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A3KM1CCP48VDC1.6
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A3KM1CCP48VDC1.6
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Timer Relays - 1792961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details