CIT Relay & Switch Automotive Relays A3F1CCQ24VDC1D

Description
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
Request a Quote Datasheet
Description
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A3F1CCQ24VDC1D
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W

Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A3F1CCQ24VDC1D
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 788-543 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers