The A3F series is a sealed automotive relay with a mounting flange, designed for switching up to 80A at 14VDC. It features SPST normally open contacts made of AgSnO2In2O3, a 12VDC coil with 15.6Ω resistance, 1.8W power consumption, and operates in 7ms with a release time of 5ms. The relay has a maximum switching voltage of 75VDC, a contact resistance under 30 milliohms, and meets QS-9000 and ISO-9002 standards. It is PCB pin mounted, operates from -40°C to +125°C, and weighs 46g. Dimensions are 28.65 x 28.65 x 26.20 mm.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1ASP12VDC2 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |