The 56.OA22.0633 is a safety relay with force-guided contacts designed for safety circuits in industrial control systems, complying with IEC/EN 61810 and DIN EN 50205 standards. It features a 3 NO/3 NC contact configuration and operates at 6 V DC with a coil resistance of 45 Ω. The relay is mounted on a printed circuit board with dimensions of 5.2 mm by 2.5 mm, as specified for its contact configuration variant. It meets IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 for safety-related control systems.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA22.0633 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |