The A3 series is a heavy-duty automotive relay designed for switching loads up to 80A at 14VDC, with SPST, SPDT, or dual SPST contact configurations. It supports PCB pin or quick connect termination and is available in 12VDC or 24VDC coil variants. The relay has a sealed design with AgSnO contact material, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Dimensions are 28.5 x 28.5 x 26.5 mm, with a weight of 46g. Electrical life is rated at 100,000 cycles under rated load, and mechanical life at 10 million cycles. Coil power is 1.8W, with a pick-up voltage of 7.8VDC and release voltage of 1.2VDC for the 24VDC coil. The A31ACP24VDC1 variant corresponds to an SPST normally open contact arrangement with PCB pin termination and a 24VDC coil.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31ACP24VDC1 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |