The 56.OA12.0642C is a safety relay with force-guided contacts, offering a 4 NO/2 NC contact configuration, designed for control systems requiring compliance with IEC 60204 and EN ISO 13849. It operates on a 6 VDC coil with a voltage range of 4.2 to 8.4 VDC and a coil resistance of 56 Ω. The relay is built to a PCB footprint and meets DIN EN 50205 and IEC/EN 61810 standards for safety applications. Contact material is AgNi10 with a 0.2 µm gold plating. All dimensions are provided in millimeters, with the PCB footprint matching the 4 NO/2 NC variant type.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5612, 6V, 4NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA12.0642C | 56.OA12.0642C | 56.OA12.0642C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |