CIT Relay & Switch CIT Relay & Switch A2K1CSQ12VDC1.6R, Mini ISO Relay SPDT, 60A, 12VDC (Max 110VDC) w/ Resistor A2K1CSQ12VDC1.6R

Description
CIT Relay & Switch A2K1CSQ12VDC1.6R, Mini ISO Relay SPDT (Max 110VDC) 12VDC @ 60A, Resistor Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A2K Series offered with an internal blowout magnet. Capable of Switching up to7 Amps @ 110VDC, resistive Large switching capacity up to 60A Contact Arrangement: SPDT Sealing Option: Sealed Coil Suppression: Resistor Operating Temperature: -40° (-40°F) to 125°C (257°F) Suggested Connectors: 75610 Suitable for DC Motor and Lamp Control
Request a Quote Datasheet
Description
CIT Relay & Switch A2K1CSQ12VDC1.6R, Mini ISO Relay SPDT (Max 110VDC) 12VDC @ 60A, Resistor Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A2K Series offered with an internal blowout magnet. Capable of Switching up to7 Amps @ 110VDC, resistive Large switching capacity up to 60A Contact Arrangement: SPDT Sealing Option: Sealed Coil Suppression: Resistor Operating Temperature: -40° (-40°F) to 125°C (257°F) Suggested Connectors: 75610 Suitable for DC Motor and Lamp Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CIT Relay & Switch A2K1CSQ12VDC1.6R, Mini ISO Relay SPDT, 60A, 12VDC (Max 110VDC) w/ Resistor - 75422 - Waytek, Inc.
Chanhassen, MN, United States
CIT Relay & Switch A2K1CSQ12VDC1.6R, Mini ISO Relay SPDT, 60A, 12VDC (Max 110VDC) w/ Resistor
75422
CIT Relay & Switch A2K1CSQ12VDC1.6R, Mini ISO Relay SPDT, 60A, 12VDC (Max 110VDC) w/ Resistor 75422
CIT Relay & Switch A2K1CSQ12VDC1.6R, Mini ISO Relay SPDT (Max 110VDC) 12VDC @ 60A, Resistor Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A2K Series offered with an internal blowout magnet. Capable of Switching up to7 Amps @ 110VDC, resistive Large switching capacity up to 60A Contact Arrangement: SPDT Sealing Option: Sealed Coil Suppression: Resistor Operating Temperature: -40° (-40°F) to 125°C (257°F) Suggested Connectors: 75610 Suitable for DC Motor and Lamp Control
  • CIT Relay & Switch A2K1CSQ12VDC1.6R, Mini ISO Relay SPDT (Max 110VDC) 12VDC @ 60A, Resistor
  • Category: Mechanical Relays & Connectors
  • Manufacturer: CIT Relay & Switch
  • A2K Series offered with an internal blowout magnet.
  • Capable of Switching up to7 Amps @ 110VDC, resistive
  • Large switching capacity up to 60A
  • Contact Arrangement: SPDT
  • Sealing Option: Sealed
  • Coil Suppression: Resistor
  • Operating Temperature: -40° (-40°F) to 125°C (257°F)
  • Suggested Connectors: 75610
  • Suitable for DC Motor and Lamp Control
Supplier's Site Datasheet
Automotive Relays 1204-A2K1CSQ12VDC1.6R
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (680 ohms), Termination Style: Quick Connect, Seal Rating: Process Sealed, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (680 ohms), Termination Style: Quick Connect, Seal Rating: Process Sealed, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75422 1204-A2K1CSQ12VDC1.6R
Product Name CIT Relay & Switch A2K1CSQ12VDC1.6R, Mini ISO Relay SPDT, 60A, 12VDC (Max 110VDC) w/ Resistor Automotive Relays
Mounting Panel;

Panel Mount

Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Sealed Relay Sealed Relay
Operating Temp -40 to 125 F (-40 to 51.67 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21S.1122 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 1372126 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
Relay module - 857-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers