WAGO Relay module 857-364

Description
Relay module; Nominal input voltage: 24 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; with gold contacts; Yellow status indicator; Module width: 6 mm
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; with gold contacts; Yellow status indicator; Module width: 6 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 857-364 - WAGO
Germantown, WI, United States
Relay module
857-364
Relay module 857-364
Relay module; Nominal input voltage: 24 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; with gold contacts; Yellow status indicator; Module width: 6 mm

Relay module; Nominal input voltage: 24 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; with gold contacts; Yellow status indicator; Module width: 6 mm

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-857-364-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-857-364-ND
Power Relays, Over 2 Amps 2946-857-364-ND
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 2792520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2792520
Electromechanical Interface Relays 2792520
WAGO 857-364 Relay Module

WAGO 857-364 Relay Module

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 857-364 2946-857-364-ND 2792520
Product Name Relay module Power Relays, Over 2 Amps Electromechanical Interface Relays
Mounting DIN; DIN-35 rail DIN
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relay module - 857-369 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 859-391 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers