The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A, designed for use in automobile and lamp accessories. It features a mounting flange, SPST normally closed (1B) contact arrangement, and quick connect termination. The relay is sealed and operates with a 6VDC coil rated at 1.9W, with a pick-up voltage of 3.9VDC max and release voltage of 0.6VDC min. Contact material is AgSnO, with a maximum switching voltage of 75VDC and contact resistance under 30 milliohms. The physical dimensions are 26.0 x 26.0 x 24.5 mm, and it operates from -40°C to +125°C. The relay meets QS-9000 and ISO-9002 standards and has a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSQ6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |