The A2F1BSQ12VDC1.9 is a automotive relay with a mounting flange, SPST normally closed contact arrangement, and quick connect termination. It operates at 12VDC with a coil power of 1.9W, switching up to 30A at 14VDC resistive load and 75VDC maximum voltage. The relay is sealed, measures 26.0 x 26.0 x 24.5 mm, and handles operating temperatures from -40°C to +125°C. Contact material is AgSnO, with an initial contact resistance under 30 milliohms. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles. It meets QS-9000 and ISO-9002 manufacturing standards.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSQ12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |