Basic relay; Nominal input voltage: 230 VAC; 4 changeover contacts; Limiting continuous current: 5 A; with manual operation; Module width: 22 mm; Module height: 25 mm
General Purpose Relay 24VDC Coil DIN Rail
| WAGO | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 858-151 | 2792550 | 2946-858-151-ND |
| Product Name | Basic relay | Power Relays | Power Relays, Over 2 Amps |
| Mounting | Pluggable module | Socketable | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 230 volts | 230 volts | |
| Approvals | RoHS | ||
| Operating Temp | -40 F (-40 C) | -13 to 158 F (-25 to 70 C) |