The A1 series is a sealed automotive relay with SPDT contact arrangement, rated for 30A switching current at 14VDC and 75VDC maximum switching voltage, using AgSnO contact material. It offers PCB pin or quick connect termination, with a 1.5W coil, and operates from -40°C to +85°C. The relay has a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. Its dimensions are 22.8 x 15.3 x 25.8 mm.
Mounting Type: Quick Connect Terminals, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11CSQ6VDC1.5D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |