Cisco Wireless Gateway for LoRaWAN

Description
Ruggedized, with 16 channels and geolocation The Cisco Wireless Gateway uses LoRa® technology and complies with the LoRaWAN™ specifications defined by LoRa Alliance. It enables IoT implementations mandating low data rates and battery-powered end devices over long-distance connectivity. The gateway is an IP67-grade outdoor product providing up to 16 uplink channels and supporting geolocation through TDo A and RSSI. Features and benefits Compliance with LoRa and LoRaWAN specifications The Cisco Wireless Gateway supports end device types Class A, B, and C, GPS clock timing synchronization, channel diversity, spreading factors, and adaptive data rate (ADR). It also supports the regional frequency profile defined for LoRa Alliance such as EU 863-870 MHz, India 865-867 MHz, US 902-928 MHz, Australia 915-928 MHz, and AS 923 MHz. High-spectrum bandwidth utilization The gateway follows Semtech™ version 2 gateway hardware reference design. It embeds two of Semtech SX1301 baseband chipsets and supports up to 16 uplink channels allowing 16 data packets to arrive at the same time. This capability improves the spectrum utilization up to 4 MHz frequency bandwidth and increases overall system capacity. Superior geolocation The gateway embeds FPGA, DSP, and high accuracy GPS specifically designed for geolocation through TDoA and RSSI. Compared to the traditional built-in GPS chipset endpoints at a higher power consumption, the gateway can locate the position of GPS chipset-free endpoints at a lower power consumption level. Flexible channel diversity combination The gateway supports multiple-channel diversity combinations via software configurations, such as full diversity and no diversity. Channel diversity is helpful in finding better radio signal link paths from endpoint to gateway, especially in deployments requesting geolocation. Rich backhaul options The Cisco Wireless Gateway can be configured and managed as a virtual interface of the Cisco 809 and 829 Industrial Integrated Service Routers. With this configuration, the gateway provides LoRa radio access, and the IR809 and IR829 offers IP backhauls, such as Gigabit Ethernet, Fiber, 4G/LTE, and Wi-Fi. It can also work as a stand-alone unit with its built-in Fast Ethernet backhaul, allowing access to LAN switches, routers, Wi-Fi AP, or other IP interfaces. Robust security The advanced Cisco IOS features provided by the IR809 and 829 can help customers easily create robust and secured data paths crossing a public internet to their back-end platform. The advanced features in Cisco IOS, including security, firewalls, routing, and QoS, enable customers to easily overcome the challenges in leveraging less secured and untrusted networks. The gateway embeds a Linux Container (LXC) inside its OS. This approach strictly isolates the third-party software from the host OS with the dedicated CPU and memory resource. Fully functional management The gateway is fully managed by the Cisco IoT Field Network Director (IoT FND). Cisco IoT FND provides zero-touch provisioning capabilities to automatically download pre-defined configuration data, firmware upgrades, configuration file backup and restore, IPSEC tunnel setup automation and monitoring, gateway information dash board, alarm report, and performance statistics. The LoRa® name and associated logo are trademarks of Semtech Corporation or its subsidiaries. Semtech, the Semtech logo and LoRa® are registered trademarks of Semtech Corporation. LoRaWAN™ is a trademark of Semtech Corporation.
Description
Ruggedized, with 16 channels and geolocation The Cisco Wireless Gateway uses LoRa® technology and complies with the LoRaWAN™ specifications defined by LoRa Alliance. It enables IoT implementations mandating low data rates and battery-powered end devices over long-distance connectivity. The gateway is an IP67-grade outdoor product providing up to 16 uplink channels and supporting geolocation through TDo A and RSSI. Features and benefits Compliance with LoRa and LoRaWAN specifications The Cisco Wireless Gateway supports end device types Class A, B, and C, GPS clock timing synchronization, channel diversity, spreading factors, and adaptive data rate (ADR). It also supports the regional frequency profile defined for LoRa Alliance such as EU 863-870 MHz, India 865-867 MHz, US 902-928 MHz, Australia 915-928 MHz, and AS 923 MHz. High-spectrum bandwidth utilization The gateway follows Semtech™ version 2 gateway hardware reference design. It embeds two of Semtech SX1301 baseband chipsets and supports up to 16 uplink channels allowing 16 data packets to arrive at the same time. This capability improves the spectrum utilization up to 4 MHz frequency bandwidth and increases overall system capacity. Superior geolocation The gateway embeds FPGA, DSP, and high accuracy GPS specifically designed for geolocation through TDoA and RSSI. Compared to the traditional built-in GPS chipset endpoints at a higher power consumption, the gateway can locate the position of GPS chipset-free endpoints at a lower power consumption level. Flexible channel diversity combination The gateway supports multiple-channel diversity combinations via software configurations, such as full diversity and no diversity. Channel diversity is helpful in finding better radio signal link paths from endpoint to gateway, especially in deployments requesting geolocation. Rich backhaul options The Cisco Wireless Gateway can be configured and managed as a virtual interface of the Cisco 809 and 829 Industrial Integrated Service Routers. With this configuration, the gateway provides LoRa radio access, and the IR809 and IR829 offers IP backhauls, such as Gigabit Ethernet, Fiber, 4G/LTE, and Wi-Fi. It can also work as a stand-alone unit with its built-in Fast Ethernet backhaul, allowing access to LAN switches, routers, Wi-Fi AP, or other IP interfaces. Robust security The advanced Cisco IOS features provided by the IR809 and 829 can help customers easily create robust and secured data paths crossing a public internet to their back-end platform. The advanced features in Cisco IOS, including security, firewalls, routing, and QoS, enable customers to easily overcome the challenges in leveraging less secured and untrusted networks. The gateway embeds a Linux Container (LXC) inside its OS. This approach strictly isolates the third-party software from the host OS with the dedicated CPU and memory resource. Fully functional management The gateway is fully managed by the Cisco IoT Field Network Director (IoT FND). Cisco IoT FND provides zero-touch provisioning capabilities to automatically download pre-defined configuration data, firmware upgrades, configuration file backup and restore, IPSEC tunnel setup automation and monitoring, gateway information dash board, alarm report, and performance statistics. The LoRa® name and associated logo are trademarks of Semtech Corporation or its subsidiaries. Semtech, the Semtech logo and LoRa® are registered trademarks of Semtech Corporation. LoRaWAN™ is a trademark of Semtech Corporation.

Suppliers

Company
Product
Description
Supplier Links
Wireless Gateway for LoRaWAN -  - Cisco
San Jose, CA, USA
Wireless Gateway for LoRaWAN
Wireless Gateway for LoRaWAN
Ruggedized, with 16 channels and geolocation The Cisco Wireless Gateway uses LoRa® technology and complies with the LoRaWAN™ specifications defined by LoRa Alliance. It enables IoT implementations mandating low data rates and battery-powered end devices over long-distance connectivity. The gateway is an IP67-grade outdoor product providing up to 16 uplink channels and supporting geolocation through TDo A and RSSI. Features and benefits Compliance with LoRa and LoRaWAN specifications The Cisco Wireless Gateway supports end device types Class A, B, and C, GPS clock timing synchronization, channel diversity, spreading factors, and adaptive data rate (ADR). It also supports the regional frequency profile defined for LoRa Alliance such as EU 863-870 MHz, India 865-867 MHz, US 902-928 MHz, Australia 915-928 MHz, and AS 923 MHz. High-spectrum bandwidth utilization The gateway follows Semtech™ version 2 gateway hardware reference design. It embeds two of Semtech SX1301 baseband chipsets and supports up to 16 uplink channels allowing 16 data packets to arrive at the same time. This capability improves the spectrum utilization up to 4 MHz frequency bandwidth and increases overall system capacity. Superior geolocation The gateway embeds FPGA, DSP, and high accuracy GPS specifically designed for geolocation through TDoA and RSSI. Compared to the traditional built-in GPS chipset endpoints at a higher power consumption, the gateway can locate the position of GPS chipset-free endpoints at a lower power consumption level. Flexible channel diversity combination The gateway supports multiple-channel diversity combinations via software configurations, such as full diversity and no diversity. Channel diversity is helpful in finding better radio signal link paths from endpoint to gateway, especially in deployments requesting geolocation. Rich backhaul options The Cisco Wireless Gateway can be configured and managed as a virtual interface of the Cisco 809 and 829 Industrial Integrated Service Routers. With this configuration, the gateway provides LoRa radio access, and the IR809 and IR829 offers IP backhauls, such as Gigabit Ethernet, Fiber, 4G/LTE, and Wi-Fi. It can also work as a stand-alone unit with its built-in Fast Ethernet backhaul, allowing access to LAN switches, routers, Wi-Fi AP, or other IP interfaces. Robust security The advanced Cisco IOS features provided by the IR809 and 829 can help customers easily create robust and secured data paths crossing a public internet to their back-end platform. The advanced features in Cisco IOS, including security, firewalls, routing, and QoS, enable customers to easily overcome the challenges in leveraging less secured and untrusted networks. The gateway embeds a Linux Container (LXC) inside its OS. This approach strictly isolates the third-party software from the host OS with the dedicated CPU and memory resource. Fully functional management The gateway is fully managed by the Cisco IoT Field Network Director (IoT FND). Cisco IoT FND provides zero-touch provisioning capabilities to automatically download pre-defined configuration data, firmware upgrades, configuration file backup and restore, IPSEC tunnel setup automation and monitoring, gateway information dash board, alarm report, and performance statistics. The LoRa® name and associated logo are trademarks of Semtech Corporation or its subsidiaries. Semtech, the Semtech logo and LoRa® are registered trademarks of Semtech Corporation. LoRaWAN™ is a trademark of Semtech Corporation.

Ruggedized, with 16 channels and geolocation

The Cisco Wireless Gateway uses LoRa® technology and complies with the LoRaWAN™ specifications defined by LoRa Alliance. It enables IoT implementations mandating low data rates and battery-powered end devices over long-distance connectivity. The gateway is an IP67-grade outdoor product providing up to 16 uplink channels and supporting geolocation through TDo A and RSSI.

Features and benefits

Compliance with LoRa and LoRaWAN specifications

The Cisco Wireless Gateway supports end device types Class A, B, and C, GPS clock timing synchronization, channel diversity, spreading factors, and adaptive data rate (ADR). It also supports the regional frequency profile defined for LoRa Alliance such as EU 863-870 MHz, India 865-867 MHz, US 902-928 MHz, Australia 915-928 MHz, and AS 923 MHz.

High-spectrum bandwidth utilization

The gateway follows Semtech™ version 2 gateway hardware reference design. It embeds two of Semtech SX1301 baseband chipsets and supports up to 16 uplink channels allowing 16 data packets to arrive at the same time. This capability improves the spectrum utilization up to 4 MHz frequency bandwidth and increases overall system capacity.

Superior geolocation

The gateway embeds FPGA, DSP, and high accuracy GPS specifically designed for geolocation through TDoA and RSSI. Compared to the traditional built-in GPS chipset endpoints at a higher power consumption, the gateway can locate the position of GPS chipset-free endpoints at a lower power consumption level.

Flexible channel diversity combination

The gateway supports multiple-channel diversity combinations via software configurations, such as full diversity and no diversity. Channel diversity is helpful in finding better radio signal link paths from endpoint to gateway, especially in deployments requesting geolocation.

Rich backhaul options

The Cisco Wireless Gateway can be configured and managed as a virtual interface of the Cisco 809 and 829 Industrial Integrated Service Routers. With this configuration, the gateway provides LoRa radio access, and the IR809 and IR829 offers IP backhauls, such as Gigabit Ethernet, Fiber, 4G/LTE, and Wi-Fi. It can also work as a stand-alone unit with its built-in Fast Ethernet backhaul, allowing access to LAN switches, routers, Wi-Fi AP, or other IP interfaces.

Robust security

The advanced Cisco IOS features provided by the IR809 and 829 can help customers easily create robust and secured data paths crossing a public internet to their back-end platform. The advanced features in Cisco IOS, including security, firewalls, routing, and QoS, enable customers to easily overcome the challenges in leveraging less secured and untrusted networks. The gateway embeds a Linux Container (LXC) inside its OS. This approach strictly isolates the third-party software from the host OS with the dedicated CPU and memory resource.

Fully functional management

The gateway is fully managed by the Cisco IoT Field Network Director (IoT FND). Cisco IoT FND provides zero-touch provisioning capabilities to automatically download pre-defined configuration data, firmware upgrades, configuration file backup and restore, IPSEC tunnel setup automation and monitoring, gateway information dash board, alarm report, and performance statistics.

The LoRa® name and associated logo are trademarks of Semtech Corporation or its subsidiaries. Semtech, the Semtech logo and LoRa® are registered trademarks of Semtech Corporation. LoRaWAN™ is a trademark of Semtech Corporation.

Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Name Wireless Gateway for LoRaWAN
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 26935716 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Modem
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-2525PA-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
2 suppliers