Nexperia B.V. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HEF4053BT,652

Description
Win Source Part Number: 1370841-HEF4053BT,65 2 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tube Product Status: Obsolete Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: HEF4053 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 3 Switch Circuit: SPDT On-State Resistance (Max): 155Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 15V -3db Bandwidth: 70MHz Channel Capacitance (CS(off), CD(off)): 7.5pF Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -50dB @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370841-HEF4053BT,65 2 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tube Product Status: Obsolete Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: HEF4053 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 3 Switch Circuit: SPDT On-State Resistance (Max): 155Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 15V -3db Bandwidth: 70MHz Channel Capacitance (CS(off), CD(off)): 7.5pF Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -50dB @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370841-HEF4053BT,652 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370841-HEF4053BT,652
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370841-HEF4053BT,652
Win Source Part Number: 1370841-HEF4053BT,65 2 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tube Product Status: Obsolete Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: HEF4053 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 3 Switch Circuit: SPDT On-State Resistance (Max): 155Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 15V -3db Bandwidth: 70MHz Channel Capacitance (CS(off), CD(off)): 7.5pF Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -50dB @ 1MHz

Win Source Part Number: 1370841-HEF4053BT,652
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tube
Product Status: Obsolete
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: HEF4053
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 3
Switch Circuit: SPDT
On-State Resistance (Max): 155Ohm
Channel-to-Channel Matching (ΔRon): 5Ohm
Voltage - Supply, Single (V+): 3V ~ 15V
-3db Bandwidth: 70MHz
Channel Capacitance (CS(off), CD(off)): 7.5pF
Current - Leakage (IS(off)) (Max): 200nA
Crosstalk: -50dB @ 1MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4053BT,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HEF4053BT,652
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HEF4053BT,652
IC SWITCH SPDT X 3 155OHM 16SO

IC SWITCH SPDT X 3 155OHM 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1370841-HEF4053BT,652 HEF4053BT,652
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Interface Transceiver IC - 722-SI2435-D2-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details