The TLV320AIC24IPFBR is a low-power, highly-integrated dual-channel voice band codec designed for portable applications. It features two 16-bit analog-to-digital (A/D) and two digital-to-analog (D/A) channels, utilizing oversampling sigma-delta technology for high-resolution signal conversion. The device supports programmable sampling rates up to 26 kSPS with on-chip filters and up to 104 kSPS when bypassed. It operates with a master clock of up to 100 MHz and includes selectable FIR/IIR filters, programmable gain amplifiers, and built-in microphone and speaker amplifiers. The codec is compatible with TI's TMS320 DSP platforms and supports a glueless 4-wire interface for easy integration. It incorporates extensive power management features, consuming only 14.9 mW per channel at 3 V, making it suitable for battery-operated devices. The operating voltage range is from 2.7 V to 3.6 V, and it is characterized for commercial operation from 0°C to 70°C and industrial operation from -40°C to 85°C. Applications include wireless accessories, hands-free car kits, VoIP, and speech processing.
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 126372-TLV320AIC24IP
Packaging: Reel - TR
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R Product overview: TLV320AIC24IPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC24IPFBR
Interface - CODECs Low Power Dual Channel
IC CODEC 16BIT DUAL PROG 48-TQFP
IC CODEC 16BIT DUAL PROG 48-TQFP
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC24IPFBR | TLV320AIC24IPFBR-ND | 126372-TLV320AIC24IPFBR | 716-TLV320AIC24IPFBR | TLV320AIC24IPFBR | TLV320AIC24IPFBR | TLV320AIC24IPFBR | TLV320AIC24IPFBR |
| Product Name | TLV320AIC24 Low-Power Stereo Voice Band CODEC | CODECS | Interface - Interface - CODECs - TLV320AIC24IPFBR | Automotive Interface Transceiver IC | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Voice-Band | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Technology | Serial | Serial | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |