Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier 48-VQFN -40 to 85
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
IC STEREO AUDIO CODEC 48-VQFN
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
Interface - CODECs Stereo Codec
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC29IRGZTG4 | TLV320AIC29IRGZTG4-ND | TLV320AIC29IRGZTG4 | TLV320AIC29IRGZTG4 | TLV320AIC29IRGZTG4 |
| Product Name | TLV320AIC29 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | TLV320AIC29 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | VQFN-48 |