The TLV320AIC23B is a low-power stereo codec with an integrated headphone amplifier, designed for digital audio applications. It is available in a 32-pin MicroStar Junior (GQE) package measuring 6mm × 6mm. The TLV320AIC23BIGQE variant operates over a temperature range of −40°C to 85°C, with an analog supply voltage of 3.3 V nominal, a buffer supply voltage range of 2.7 V to 3.6 V, and a digital supply voltage range of 1.4 V to 3.6 V. It supports I2S audio interface in both master and slave modes, with stereo line inputs and outputs rated at 1 VRMS nominal, and a headphone output capable of 1 VRMS nominal with adjustable gain from −73 dB to 6 dB in 1-dB steps. The device includes a microphone bias output at 3/4 AVDD and a clock output with selectable 1x or 1/2x frequency options.
Low-Power Stereo CODEC with HP Amplifier 80-BGA MICROSTAR JUNIOR -40 to 85
24-Bit Stereo CODEC, 96kS/s, 90dB SNR, I2C/SPI, VFBGA Product overview: TLV320AIC23BIGQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIGQE
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
Interface - CODECs Lo-Pwr Highly Integrated Codec
IC STEREO AUDIO CODEC 80-BGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BIGQE | 716-TLV320AIC23BIGQE | 296-15030-ND | TLV320AIC23BIGQE | TLV320AIC23BIGQE | TLV320AIC23BIGQE |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Codec | Codec | Stereo Audio | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | VFBGA | 80-VFBGA | BGA; 80-VFBGA | BGA-Microstar-Junior-80 | 80-VFBGA |
| Technology | I2C; Serial-2 Wire |