The LM4550B is an AC'97 Rev 2.1 compliant audio codec designed for PC audio systems, featuring stereo headphone amplification, 18-bit Sigma-Delta ADCs and DACs with 90 dB and 89 dB dynamic range respectively, and sample rate conversion from 4 kHz to 48 kHz in 1 Hz increments. It supports up to six DAC channels in multi-codec configurations via TI's chaining function, and includes advanced power management and external amplifier power-down control. The device operates over an extended temperature range of −40°C to 85°C and is packaged in a 48-pin LQFP with a body size of 7.00 mm × 7.00 mm.
AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
18-Bit Audio Codec, 48KS/s, 90dB SNR, LQFP, Serial Interface Product overview: LM4550BVH from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-LM4550BVH can be used for catalog matching and distributor lookup.
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Interface - CODECs AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
IC AC '97 AUDIO CODEC 48-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM4550BVH | 716-LM4550BVH | LM4550BVH-ND | LM4550BVH | LM4550BVH | LM4550BVH |
| Product Name | LM4550B AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound | Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Codec | Codec | Audio, AC '97 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP | LQFP | LQFP; 48-LQFP | QFP; LQFP; 48-LQFP | LQFP-48 | QFP; 48-LQFP |
| Technology | Serial |