Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD1954YST AD1954YST

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909289-AD1954YST Series: SigmaDSP® Operating Temperature Range: -40°C ~ 105°C Features: DAC, Audio 26 b 48k DSP, I²S, SPI 48-LQFP (7x7) Package: Bag Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 30 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909289-AD1954YST Series: SigmaDSP® Operating Temperature Range: -40°C ~ 105°C Features: DAC, Audio 26 b 48k DSP, I²S, SPI 48-LQFP (7x7) Package: Bag Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 30 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD1954YST
909289-AD1954YST
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD1954YST 909289-AD1954YST
Manufacturer: Analog Devices Inc. Win Source Part Number: 909289-AD1954YST Series: SigmaDSP® Operating Temperature Range: -40°C ~ 105°C Features: DAC, Audio 26 b 48k DSP, I²S, SPI 48-LQFP (7x7) Package: Bag Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 30 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909289-AD1954YST
Series: SigmaDSP®
Operating Temperature Range: -40°C ~ 105°C
Features: DAC, Audio 26 b 48k DSP, I²S, SPI 48-LQFP (7x7)
Package: Bag
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 30
HTSUS: 8542.31.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD1954YST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD1954YST
Data Acquisition - Digital to Analog Converters (DAC) AD1954YST
IC DAC AUDIO 3CH 26BIT 48-LQFP

IC DAC AUDIO 3CH 26BIT 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909289-AD1954YST AD1954YST
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD1954YST Data Acquisition - Digital to Analog Converters (DAC)
Package Type QFP; 48-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306M25DWVR - 807284-AMC1306M25DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers