Texas Instruments 16-bit 16 Bit Interface Transceiver IC PCM3006TG

Description
IC Stereo Aud Codec 16 Bit 24SSOP Product overview: PCM3006TG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16 Bit, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3006TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC Stereo Aud Codec 16 Bit 24SSOP Product overview: PCM3006TG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16 Bit, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3006TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16 Bit Interface Transceiver IC
716-PCM3006TG
16-bit 16 Bit Interface Transceiver IC 716-PCM3006TG
IC Stereo Aud Codec 16 Bit 24SSOP Product overview: PCM3006TG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16 Bit, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3006TG can be used for catalog matching and distributor lookup.

IC Stereo Aud Codec 16 Bit 24SSOP Product overview: PCM3006TG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16 Bit, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3006TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - PCM3006TG - 061327-PCM3006TG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3006TG
061327-PCM3006TG
Interface - Interface - CODECs - PCM3006TG 061327-PCM3006TG
Manufacturer: Texas Instruments Win Source Part Number: 061327-PCM3006TG Packaging: Tube/Rail Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 93 Dynamic Range, ADCs / DACs (db) Typ: 89 / 93 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061327-PCM3006TG
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 93
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - PCM3006TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface

Interface

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 716-PCM3006TG 061327-PCM3006TG PCM3006TG
Product Name 16-bit 16 Bit Interface Transceiver IC Interface - Interface - CODECs - PCM3006TG CODECS
Device Type Transceiver Sensor Interface Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface Transceiver IC - 735-PEB2466HV1.4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - CS4223-DSZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details