Texas Instruments TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate TLC320AC02CFN

Description
Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70
Request a Quote Datasheet
Description
Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate - TLC320AC02CFN - Texas Instruments
Dallas, TX, United States
TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate
TLC320AC02CFN
TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate TLC320AC02CFN
Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70

Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70

Buy Now Datasheet
Interface - Interface - CODECs - TLC320AC02CFN - 125580-TLC320AC02CFN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLC320AC02CFN
125580-TLC320AC02CFN
Interface - Interface - CODECs - TLC320AC02CFN 125580-TLC320AC02CFN
Manufacturer: Texas Instruments Win Source Part Number: 125580-TLC320AC02CFN Packaging: Tube/Rail Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 14 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TLC320AC02CFNR; TLC320AC02CPM; TLC320AC02CFN; TLV320AIC12CDBT; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 37

Manufacturer: Texas Instruments
Win Source Part Number: 125580-TLC320AC02CFN
Packaging: Tube/Rail
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 14 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TLC320AC02CFNR; TLC320AC02CPM; TLC320AC02CFN; TLV320AIC12CDBT;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 37

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
716-TLC320AC02CFN
5V Interface Transceiver IC 716-TLC320AC02CFN
14-Bit 1Ch Analog Codec, Serial, PLCC, 5V Product overview: TLC320AC02CFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC02CFN can be used for catalog matching and distributor lookup.

14-Bit 1Ch Analog Codec, Serial, PLCC, 5V Product overview: TLC320AC02CFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC02CFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-10269-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 14 b Serial 28-PLCC (11.51x11.51)

Audio Interface 14 b Serial 28-PLCC (11.51x11.51)

Buy Now Datasheet
CODECS - TLC320AC02CFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 14 b Serial 28-PLCC (11.51x11.51)

Audio Interface 14 b Serial 28-PLCC (11.51x11.51)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLC320AC02CFN
Interface - CODECs TLC320AC02CFN
Interface - CODECs SNGL CH Codec Bandwidth Indpendent

Interface - CODECs SNGL CH Codec Bandwidth Indpendent

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLC320AC02CFN 125580-TLC320AC02CFN 716-TLC320AC02CFN 296-10269-5-ND TLC320AC02CFN TLC320AC02CFN
Product Name TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate Interface - Interface - CODECs - TLC320AC02CFN 5V Interface Transceiver IC CODECS CODECS Interface - CODECs
Device Type Codec Sensor Interface Transceiver Codec Codec
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP,PLCC PLCC; 28-PLCC (11.51x11.51) PLCC 28-LCC (J-Lead) 28-LCC (J-Lead) PLCC-28
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - TCM38C17-1IDLR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR - TLC320AD50CDW - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers