Nexperia B.V. Quad buffer/line driver; 3-state 74AHCT125BQ,115

Description
The 74AHC125; 74AHCT125 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have a Schmitt-trigger action Input levels: For 74AHC125: CMOS level For 74AHCT125: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC125; 74AHCT125 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have a Schmitt-trigger action Input levels: For 74AHC125: CMOS level For 74AHCT125: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT125BQ is a quad buffer/line driver with 3-state outputs, controlled by active-low output enable inputs. It operates from 2.0 V to 5.5 V and features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger inputs for TTL-level logic, and latch-up performance exceeding 100 mA per JESD 78 Class II Level A. ESD protection exceeds 2000 V HBM and 1000 V CDM. It is specified for operation from -40 °C to +125 °C and packaged in a DHVQFN14 Thermally Enhanced Very Thin QFN package with a body size of 2.5 × 3 × 0.85 mm.

Datasheet Summary
Powered by GS/AI

The 74AHCT125BQ is a quad buffer/line driver with 3-state outputs, controlled by active-low output enable inputs. It operates from 2.0 V to 5.5 V and features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger inputs for TTL-level logic, and latch-up performance exceeding 100 mA per JESD 78 Class II Level A. ESD protection exceeds 2000 V HBM and 1000 V CDM. It is specified for operation from -40 °C to +125 °C and packaged in a DHVQFN14 Thermally Enhanced Very Thin QFN package with a body size of 2.5 × 3 × 0.85 mm.

Suppliers

Company
Product
Description
Supplier Links
Quad buffer/line driver; 3-state - 74AHCT125BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad buffer/line driver; 3-state
74AHCT125BQ,115
Quad buffer/line driver; 3-state 74AHCT125BQ,115
The 74AHC125; 74AHCT125 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have a Schmitt-trigger action Input levels: For 74AHC125: CMOS level For 74AHCT125: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC125; 74AHCT125 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Input levels:
    • For 74AHC125: CMOS level
    • For 74AHCT125: TTL level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Quad 5V QFN Interface Transceiver IC
704-74AHCT125BQ,115
Quad 5V QFN Interface Transceiver IC 704-74AHCT125BQ,115
Quad 3-State Buffer/Line Driver, 5V, 14-Pin QFN Product overview: 74AHCT125BQ,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHCT125BQ,115 can be used for catalog matching and distributor lookup.

Quad 3-State Buffer/Line Driver, 5V, 14-Pin QFN Product overview: 74AHCT125BQ,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHCT125BQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AHCT125BQ,115 704-74AHCT125BQ,115
Product Name Quad buffer/line driver; 3-state Quad 5V QFN Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS
Supply Voltage Other; +7.0
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
Octal buffer/line driver; 3-state - 74AHC541PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Octal buffer/line driver; 3-state - 74AHC244BQ-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GZ-Q1YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details