Texas Instruments TLV320AIC13 Low-Power Mono Voice Band CODEC TLV320AIC13IDBT

Description
Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC13 Low-Power Mono Voice Band CODEC - TLV320AIC13IDBT - Texas Instruments
Dallas, TX, United States
TLV320AIC13 Low-Power Mono Voice Band CODEC
TLV320AIC13IDBT
TLV320AIC13 Low-Power Mono Voice Band CODEC TLV320AIC13IDBT
Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85

Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC13IDBT - 1270351-TLV320AIC13IDBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC13IDBT
1270351-TLV320AIC13IDBT
Interface - Interface - CODECs - TLV320AIC13IDBT 1270351-TLV320AIC13IDBT
Manufacturer: Texas Instruments Win Source Part Number: 1270351-TLV320AIC13I DBT Packaging: Tube Type: Voice-Band Operating Temperature Range: -40°C ~ 85°C Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Data Interface: Serial Voltage - Supply, Digital: 1.65 V ~ 1.95 V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 84 / 92 Dynamic Range, ADCs / DACs (db) Typ: 85 / 92 Family Name: TLV320AIC13 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 30-TSSOP Alternative Parts (Cross-Reference): TLV320AIC13CDBTR; TLV320AIC13CDBT; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270351-TLV320AIC13IDBT
Packaging: Tube
Type: Voice-Band
Operating Temperature Range: -40°C ~ 85°C
Package: 30-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.65 V ~ 1.95 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 85 / 92
Family Name: TLV320AIC13
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): TLV320AIC13CDBTR; TLV320AIC13CDBT;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - 296-12504-5-ND - DigiKey
Thief River Falls, MN, United States
Voice-Band Interface 16 b Serial 30-TSSOP

Voice-Band Interface 16 b Serial 30-TSSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power TSSOP Interface Transceiver IC
716-TLV320AIC13IDBT
Low-Power TSSOP Interface Transceiver IC 716-TLV320AIC13IDBT
Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85 Product overview: TLV320AIC13IDBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC13IDBT can be used for catalog matching and distributor lookup.

Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85 Product overview: TLV320AIC13IDBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC13IDBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC13IDBT
Interface - CODECs TLV320AIC13IDBT
Interface - CODECs Lo-Pwr Mono Voice Band CODEC

Interface - CODECs Lo-Pwr Mono Voice Band CODEC

Buy Now Datasheet
CODECS - TLV320AIC13IDBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice-Band Interface 16 b Serial 30-TSSOP

Voice-Band Interface 16 b Serial 30-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC13IDBT 1270351-TLV320AIC13IDBT 296-12504-5-ND 716-TLV320AIC13IDBT TLV320AIC13IDBT TLV320AIC13IDBT
Product Name TLV320AIC13 Low-Power Mono Voice Band CODEC Interface - Interface - CODECs - TLV320AIC13IDBT CODECS Low-Power TSSOP Interface Transceiver IC Interface - CODECs CODECS
Device Type Codec Sensor Interface Codec Transceiver Codec
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 2.7 V ~ 3.6 V Other; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

TLV320AIC1110 Programmable PCM Codec With Microphone Amps & Speaker Driver - TLV320AIC1110ZQER - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23BPWRG4 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
8 suppliers