Cirris Systems Corp. Easy-Wire™ CR

Description
Test Points: 256 - 32,000 Test Current: 6.5 mA max Test Voltage: 0 - 10 V Test Rate: 256 points < 1 sec. Hipot: None Wire Resistance Range: 0.1 - 100K ohm Component Resistance Range: 1.0M ohm (max) Insulation Resistance Range: 500K ohm (max) 4-Wire Resistance Test: Yes Components: Resistors, Diodes, Capacitors, Four-wire resistors Point Labeling: easy-wire Standard Adapter Labeling and Custom 29 Characters Adapters: easy-wire Adapters
Description
Test Points: 256 - 32,000 Test Current: 6.5 mA max Test Voltage: 0 - 10 V Test Rate: 256 points < 1 sec. Hipot: None Wire Resistance Range: 0.1 - 100K ohm Component Resistance Range: 1.0M ohm (max) Insulation Resistance Range: 500K ohm (max) 4-Wire Resistance Test: Yes Components: Resistors, Diodes, Capacitors, Four-wire resistors Point Labeling: easy-wire Standard Adapter Labeling and Custom 29 Characters Adapters: easy-wire Adapters

Suppliers

Company
Product
Description
Supplier Links
Easy-Wire™ - CR - Cirris Systems Corp.
Salt Lake City, UT, USA
Easy-Wire™
CR
Easy-Wire™ CR
Test Points: 256 - 32,000 Test Current: 6.5 mA max Test Voltage: 0 - 10 V Test Rate: 256 points < 1 sec. Hipot: None Wire Resistance Range: 0.1 - 100K ohm Component Resistance Range: 1.0M ohm (max) Insulation Resistance Range: 500K ohm (max) 4-Wire Resistance Test: Yes Components: Resistors, Diodes, Capacitors, Four-wire resistors Point Labeling: easy-wire Standard Adapter Labeling and Custom 29 Characters Adapters: easy-wire Adapters
  • Test Points: 256 - 32,000
  • Test Current: 6.5 mA max
  • Test Voltage: 0 - 10 V
  • Test Rate: 256 points < 1 sec.
  • Hipot: None
  • Wire Resistance Range: 0.1 - 100K ohm
  • Component Resistance Range: 1.0M ohm (max)
  • Insulation Resistance Range: 500K ohm (max)
  • 4-Wire Resistance Test: Yes
  • Components: Resistors, Diodes, Capacitors, Four-wire resistors
  • Point Labeling: easy-wire Standard Adapter Labeling and Custom 29 Characters
  • Adapters: easy-wire Adapters
Supplier's Site

Technical Specifications

  Cirris Systems Corp.
Product Category Wire Harness Testers
Product Number CR
Product Name Easy-Wire™
Configuration Benchtop
Test Features Diodes; Capacitors; Resistors; Other; LEDs
Test Points 256 to 30000
Unlock Full Specs
to access all available technical data

Similar Products

4-Wire Precision Cable/Harness Tester - 8700 - Microtest Corporation
Specs
Configuration Benchtop
Test Features Hipot
Test Points 64 to 256
View Details
Signature® - 1100R+ - Cirris Systems Corp.
Cirris Systems Corp.
Specs
Configuration Benchtop
Test Features Diodes; Capacitors; Resistors
Test Points 128 to 1024
View Details
Cable/Harness Tester - 8740N/8740NA/8740FA - Microtest Corporation
Specs
Configuration Benchtop
Test Features Hipot
Test Points 128 to 512
View Details
Signature® - 1100H+ - Cirris Systems Corp.
Cirris Systems Corp.
Specs
Configuration Benchtop
Test Features Diodes; Automated; Capacitors; Resistors; Hipot
Test Points 128 to 1024
View Details