TSI Incorporated Gas Mass Flow Meter (plus Kit) 5320-2 5320-2

Description
Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: Air, O2, N2 Includes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5320-2 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated temperature and pressure sensors compensate flow measurements to provide mass flow readings independent of temperature or pressure. In addition to temperature and absolute pressure measurements, a built-in totalizer measurement enables users to make volume measurements as a running total. All 5300 Series models come with a standard accessory kit (see full list below). Flow Multi-Meter advanced functionality 5320 models include integrated humidity and differential pressure sensors. The humidity sensor provides relative humidity readings and its measurements are used to compensate the flow measurement for humidity effects. The added pressure sensor enables users to measure the pressure differential of flows at the flow meter or at any point in the line. In addition to the totalizer, these models can make precise volume measurements through the use of flow or pressure triggers. 5320 models also include a built-in data logger that can save synchronized measurement data directly to the flow meter. Easy to operate View up to four readings simultaneously from the color touchscreen display. Quickly and easily configure measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC with FLO-Sight software to take advantage of advanced data display and device settings options. Fits your application TSI Flow Meters are lightweight, compact, and can measure across a wide dynamic operating range. The 5000 Series Flow Meter also incorporates configurable tube end adapters, touchscreen control, and multiple mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum film sensor with proven performance that’s been relied upon for more than 35 years. The TSI flow sensor design is optimized for applications where high accuracy, fast response, and low pressure drop are performance musts. Fast sensor response ensures accuracy in fluctuating flows and is ideal for closed-loop control systems and integrated volume measurements. The low pressure drop of TSI flow meters minimizes flow circuit back pressure and its impact on the system. Includes our Standard Accessory Kit: low pressure inlet filter AC adaptor with universal plug set USB-C to USB-A power/communic ations cable USB hub cable two 1/2 inch tube ends Features & Benefits Temperature, pressure and humidity compensated mass flow rate 4 millisecond bi-directional flow response High accuracy (± 2% of reading) Low pressure drop minimizes back pressure Wide dynamic operating range (1000:1 turndown ratio) Other measurements include humidity, differential pressure, volume (with triggers), temperature, absolute pressure, and totalizer 2.8-inch color touchscreen operation Display four measurement parameters simultaneously Log data for any parameter Configurable tube end connectors USB power and data communications 10 Point NIST-traceable Calibration Certificate included Includes basic FLO-Sight™ PC software
Datasheet
Description
Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: Air, O2, N2 Includes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5320-2 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated temperature and pressure sensors compensate flow measurements to provide mass flow readings independent of temperature or pressure. In addition to temperature and absolute pressure measurements, a built-in totalizer measurement enables users to make volume measurements as a running total. All 5300 Series models come with a standard accessory kit (see full list below). Flow Multi-Meter advanced functionality 5320 models include integrated humidity and differential pressure sensors. The humidity sensor provides relative humidity readings and its measurements are used to compensate the flow measurement for humidity effects. The added pressure sensor enables users to measure the pressure differential of flows at the flow meter or at any point in the line. In addition to the totalizer, these models can make precise volume measurements through the use of flow or pressure triggers. 5320 models also include a built-in data logger that can save synchronized measurement data directly to the flow meter. Easy to operate View up to four readings simultaneously from the color touchscreen display. Quickly and easily configure measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC with FLO-Sight software to take advantage of advanced data display and device settings options. Fits your application TSI Flow Meters are lightweight, compact, and can measure across a wide dynamic operating range. The 5000 Series Flow Meter also incorporates configurable tube end adapters, touchscreen control, and multiple mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum film sensor with proven performance that’s been relied upon for more than 35 years. The TSI flow sensor design is optimized for applications where high accuracy, fast response, and low pressure drop are performance musts. Fast sensor response ensures accuracy in fluctuating flows and is ideal for closed-loop control systems and integrated volume measurements. The low pressure drop of TSI flow meters minimizes flow circuit back pressure and its impact on the system. Includes our Standard Accessory Kit: low pressure inlet filter AC adaptor with universal plug set USB-C to USB-A power/communic ations cable USB hub cable two 1/2 inch tube ends Features & Benefits Temperature, pressure and humidity compensated mass flow rate 4 millisecond bi-directional flow response High accuracy (± 2% of reading) Low pressure drop minimizes back pressure Wide dynamic operating range (1000:1 turndown ratio) Other measurements include humidity, differential pressure, volume (with triggers), temperature, absolute pressure, and totalizer 2.8-inch color touchscreen operation Display four measurement parameters simultaneously Log data for any parameter Configurable tube end connectors USB power and data communications 10 Point NIST-traceable Calibration Certificate included Includes basic FLO-Sight™ PC software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Mass Flow Meter (plus Kit) 5320-2 - 5320-2 - TSI Incorporated
Shoreview, MN, United States
Gas Mass Flow Meter (plus Kit) 5320-2
5320-2
Gas Mass Flow Meter (plus Kit) 5320-2 5320-2
Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: Air, O2, N2 Includes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5320-2 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated temperature and pressure sensors compensate flow measurements to provide mass flow readings independent of temperature or pressure. In addition to temperature and absolute pressure measurements, a built-in totalizer measurement enables users to make volume measurements as a running total. All 5300 Series models come with a standard accessory kit (see full list below). Flow Multi-Meter advanced functionality 5320 models include integrated humidity and differential pressure sensors. The humidity sensor provides relative humidity readings and its measurements are used to compensate the flow measurement for humidity effects. The added pressure sensor enables users to measure the pressure differential of flows at the flow meter or at any point in the line. In addition to the totalizer, these models can make precise volume measurements through the use of flow or pressure triggers. 5320 models also include a built-in data logger that can save synchronized measurement data directly to the flow meter. Easy to operate View up to four readings simultaneously from the color touchscreen display. Quickly and easily configure measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC with FLO-Sight software to take advantage of advanced data display and device settings options. Fits your application TSI Flow Meters are lightweight, compact, and can measure across a wide dynamic operating range. The 5000 Series Flow Meter also incorporates configurable tube end adapters, touchscreen control, and multiple mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum film sensor with proven performance that’s been relied upon for more than 35 years. The TSI flow sensor design is optimized for applications where high accuracy, fast response, and low pressure drop are performance musts. Fast sensor response ensures accuracy in fluctuating flows and is ideal for closed-loop control systems and integrated volume measurements. The low pressure drop of TSI flow meters minimizes flow circuit back pressure and its impact on the system. Includes our Standard Accessory Kit: low pressure inlet filter AC adaptor with universal plug set USB-C to USB-A power/communic ations cable USB hub cable two 1/2 inch tube ends Features & Benefits Temperature, pressure and humidity compensated mass flow rate 4 millisecond bi-directional flow response High accuracy (± 2% of reading) Low pressure drop minimizes back pressure Wide dynamic operating range (1000:1 turndown ratio) Other measurements include humidity, differential pressure, volume (with triggers), temperature, absolute pressure, and totalizer 2.8-inch color touchscreen operation Display four measurement parameters simultaneously Log data for any parameter Configurable tube end connectors USB power and data communications 10 Point NIST-traceable Calibration Certificate included Includes basic FLO-Sight™ PC software

Range: 0 to ± 300 Std L/min
Accuracy: 2% of reading
Calibration: Air, O2, N2
Includes Standard Accessory Kit

The TSI Mass Flow Multi-Meter 5320-2 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated temperature and pressure sensors compensate flow measurements to provide mass flow readings independent of temperature or pressure. In addition to temperature and absolute pressure measurements, a built-in totalizer measurement enables users to make volume measurements as a running total. All 5300 Series models come with a standard accessory kit (see full list below).

Flow Multi-Meter advanced functionality

5320 models include integrated humidity and differential pressure sensors. The humidity sensor provides relative humidity readings and its measurements are used to compensate the flow measurement for humidity effects. The added pressure sensor enables users to measure the pressure differential of flows at the flow meter or at any point in the line. In addition to the totalizer, these models can make precise volume measurements through the use of flow or pressure triggers. 5320 models also include a built-in data logger that can save synchronized measurement data directly to the flow meter.

Easy to operate

View up to four readings simultaneously from the color touchscreen display. Quickly and easily configure measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC with FLO-Sight software to take advantage of advanced data display and device settings options.

Fits your application

TSI Flow Meters are lightweight, compact, and can measure across a wide dynamic operating range. The 5000 Series Flow Meter also incorporates configurable tube end adapters, touchscreen control, and multiple mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application.

Proven performance

5000 Series Flow Meters utilize a proprietary platinum film sensor with proven performance that’s been relied upon for more than 35 years. The TSI flow sensor design is optimized for applications where high accuracy, fast response, and low pressure drop are performance musts. Fast sensor response ensures accuracy in fluctuating flows and is ideal for closed-loop control systems and integrated volume measurements. The low pressure drop of TSI flow meters minimizes flow circuit back pressure and its impact on the system.

Includes our Standard Accessory Kit:

  • low pressure inlet filter
  • AC adaptor with universal plug set
  • USB-C to USB-A power/communications cable
  • USB hub cable
  • two 1/2 inch tube ends

Features & Benefits

  • Temperature, pressure and humidity compensated mass flow rate
  • 4 millisecond bi-directional flow response
  • High accuracy (± 2% of reading)
  • Low pressure drop minimizes back pressure
  • Wide dynamic operating range (1000:1 turndown ratio)
  • Other measurements include humidity, differential pressure, volume (with triggers), temperature, absolute pressure, and totalizer
  • 2.8-inch color touchscreen operation
  • Display four measurement parameters simultaneously
  • Log data for any parameter
  • Configurable tube end connectors
  • USB power and data communications
  • 10 Point NIST-traceable Calibration Certificate included
  • Includes basic FLO-Sight™ PC software
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Flow Meters
Product Number 5320-2
Product Name Gas Mass Flow Meter (plus Kit) 5320-2
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR075DVT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Flow Switch, Noryl, 250Vac, 10Bar; Flow Rate Te Connectivity Sensors - 97K0222 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Process Media Type Liquid
View Details
Ultrasonic flowmeter for Air - FWD - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details