Advantech 2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module AMAX-5080-A2

Description
2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module Channels: 2 Counting Range: 32-bit Mode: Counter (up/down, bidirection, up, A/B Phase) Signal Input: Logic level 0: 0 ~ 3 VDC, Logic level 1: 10 ~ 30 VDC Input Frequency: 5 Hz ~ 1 MHz max. (frequency mode), 1 MHz max. (counter mode)
Request a Quote Datasheet
Description
2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module Channels: 2 Counting Range: 32-bit Mode: Counter (up/down, bidirection, up, A/B Phase) Signal Input: Logic level 0: 0 ~ 3 VDC, Logic level 1: 10 ~ 30 VDC Input Frequency: 5 Hz ~ 1 MHz max. (frequency mode), 1 MHz max. (counter mode)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module - AMAX-5080-A2 - Advantech
Cincinnati, OH, United States
2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module
AMAX-5080-A2
2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module AMAX-5080-A2
2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module Channels: 2 Counting Range: 32-bit Mode: Counter (up/down, bidirection, up, A/B Phase) Signal Input: Logic level 0: 0 ~ 3 VDC, Logic level 1: 10 ~ 30 VDC Input Frequency: 5 Hz ~ 1 MHz max. (frequency mode), 1 MHz max. (counter mode)

2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module

  • Channels: 2
  • Counting Range: 32-bit
  • Mode: Counter (up/down, bidirection, up, A/B Phase)
  • Signal Input: Logic level 0: 0 ~ 3 VDC, Logic level 1: 10 ~ 30 VDC
  • Input Frequency: 5 Hz ~ 1 MHz max. (frequency mode), 1 MHz max. (counter mode)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number AMAX-5080-A2
Product Name 2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Universal Digital I/O Module - ADAM-5050-A2E - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry Contact Logic level 0: close to GND Logic level 1: open Wet Contact Logic level 0: 2 V max. Logic level 1: 4 ~ 30 V
View Details
2 suppliers
7DI/8DO Robust Modbus RS-485 Remote I/O - ADAM-4150-C - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485; USB
View Details
1-ch TTL/RS-422 Incremental Encoder/Counter EtherCAT Slice IO Module - AMAX-5081-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Frequency 10 MHz
View Details
8-ch Digital Input (2-ch Timestamp & 6-ch without Timestamp) EtherCAT Slice IO Module - AMAX-5051T-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
DC Voltage Wet Contact Logic level 1: 11~30 VDC Logic level 0: -3~5 VDC
View Details