PCE Instruments / PCE Americas Inc. Multi Channel Temperature Data Logger PCE-T390

Description
Data Logger PCE-T390 Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot large LC display / power supply via batteries or mains adaptor / The PCE-T390 data logger is a digital device with four input channels for type K and type J temperature sensors and two input channels for PT100 temperature sensors. The PCE-T390 data logger has a SD card slot (from 1 to 16 GB) for storing the measured data. The data is stored in xls format on the SD card of the data logger so that no additional software is needed for further analysis. However, there is an optional software kit available for the PCE-T390 data logger, which comes with a RS-232 cable and enables you to transfer the data to a PC and analyse it in real-time without having to remove the SD card. The sampling intervals of the data logger function can be set freely in the settings of the data logger. The display of the PCE-T390 data logger shows the temperatures of all four channels simultaneously (when there are sensors connected). The PCE-T390 data logger can be used as a handheld device in situ or as a data logger for monitoring temperature fluctuations over a certain period of time. The data logger can be used for a large variety of applications, for example in the field of maintenance, conservation, machine diagnostics and quality control. The device is also available with an optional ISO calibration certificate.
Request a Quote
Description
Data Logger PCE-T390 Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot large LC display / power supply via batteries or mains adaptor / The PCE-T390 data logger is a digital device with four input channels for type K and type J temperature sensors and two input channels for PT100 temperature sensors. The PCE-T390 data logger has a SD card slot (from 1 to 16 GB) for storing the measured data. The data is stored in xls format on the SD card of the data logger so that no additional software is needed for further analysis. However, there is an optional software kit available for the PCE-T390 data logger, which comes with a RS-232 cable and enables you to transfer the data to a PC and analyse it in real-time without having to remove the SD card. The sampling intervals of the data logger function can be set freely in the settings of the data logger. The display of the PCE-T390 data logger shows the temperatures of all four channels simultaneously (when there are sensors connected). The PCE-T390 data logger can be used as a handheld device in situ or as a data logger for monitoring temperature fluctuations over a certain period of time. The data logger can be used for a large variety of applications, for example in the field of maintenance, conservation, machine diagnostics and quality control. The device is also available with an optional ISO calibration certificate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Channel Temperature Data Logger - PCE-T390 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multi Channel Temperature Data Logger
PCE-T390
Multi Channel Temperature Data Logger PCE-T390
Data Logger PCE-T390 Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot large LC display / power supply via batteries or mains adaptor / The PCE-T390 data logger is a digital device with four input channels for type K and type J temperature sensors and two input channels for PT100 temperature sensors. The PCE-T390 data logger has a SD card slot (from 1 to 16 GB) for storing the measured data. The data is stored in xls format on the SD card of the data logger so that no additional software is needed for further analysis. However, there is an optional software kit available for the PCE-T390 data logger, which comes with a RS-232 cable and enables you to transfer the data to a PC and analyse it in real-time without having to remove the SD card. The sampling intervals of the data logger function can be set freely in the settings of the data logger. The display of the PCE-T390 data logger shows the temperatures of all four channels simultaneously (when there are sensors connected). The PCE-T390 data logger can be used as a handheld device in situ or as a data logger for monitoring temperature fluctuations over a certain period of time. The data logger can be used for a large variety of applications, for example in the field of maintenance, conservation, machine diagnostics and quality control. The device is also available with an optional ISO calibration certificate.

Data Logger PCE-T390
Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot
large LC display / power supply via batteries or mains adaptor /
The PCE-T390 data logger is a digital device with four input channels for type K and type J temperature sensors and two input channels for PT100 temperature sensors. The PCE-T390 data logger has a SD card slot (from 1 to 16 GB) for storing the measured data. The data is stored in xls format on the SD card of the data logger so that no additional software is needed for further analysis. However, there is an optional software kit available for the PCE-T390 data logger, which comes with a RS-232 cable and enables you to transfer the data to a PC and analyse it in real-time without having to remove the SD card. The sampling intervals of the data logger function can be set freely in the settings of the data logger. The display of the PCE-T390 data logger shows the temperatures of all four channels simultaneously (when there are sensors connected). The PCE-T390 data logger can be used as a handheld device in situ or as a data logger for monitoring temperature fluctuations over a certain period of time. The data logger can be used for a large variety of applications, for example in the field of maintenance, conservation, machine diagnostics and quality control. The device is also available with an optional ISO calibration certificate.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Data Acquisition
Product Number PCE-T390
Product Name Multi Channel Temperature Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wet Bulb Temperature Data Logger - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
pH / Conductivity / Salt / Oxygen Water Quality Data Logger - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Three Phase Power Data Logger - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Wind Speed Data Logger - PCE-WL 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details