Vitrek Corporation HiPot 944I

Description
The 944I is a hipot from Vitrek. Features: Tests to UL, CSA, IEC & TUV Specifications Up to 5KVAC with 35mA 5KVDC standard, 7KVDC & 10KVDC optional Insulation resistance to 500Gω Continuity down to .001ω Real, apparent & total current sense modes Leakage current measurement down to 1nA IF-4 interface option includes GPIB, RS-232, printer port & HV scanner control port Selectable arc detection “Ramp Hi-Dwell Low” current limits Safety Fault Interrupt (SFI)SM circuit CE mark certified Password protected 40 position test sequence The Vitrek 944i delivers top performance and versatility for manufacturing test, product safety engineering, component evaluation, as well as research and development applications. You’ll find that the multi-function 944i is loaded with features that even the larger more expensive dedicated testers don’t offer. Powerful features including automatic calibration, built-in diagnostics, internal “watchdog” safety monitor, user memory for up to 40 test routines, arc detection and available interface package with IEEE-488.2, RS-232 and direct test results printout capability.
Datasheet
Description
The 944I is a hipot from Vitrek. Features: Tests to UL, CSA, IEC & TUV Specifications Up to 5KVAC with 35mA 5KVDC standard, 7KVDC & 10KVDC optional Insulation resistance to 500Gω Continuity down to .001ω Real, apparent & total current sense modes Leakage current measurement down to 1nA IF-4 interface option includes GPIB, RS-232, printer port & HV scanner control port Selectable arc detection “Ramp Hi-Dwell Low” current limits Safety Fault Interrupt (SFI)SM circuit CE mark certified Password protected 40 position test sequence The Vitrek 944i delivers top performance and versatility for manufacturing test, product safety engineering, component evaluation, as well as research and development applications. You’ll find that the multi-function 944i is loaded with features that even the larger more expensive dedicated testers don’t offer. Powerful features including automatic calibration, built-in diagnostics, internal “watchdog” safety monitor, user memory for up to 40 test routines, arc detection and available interface package with IEEE-488.2, RS-232 and direct test results printout capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 944I
The 944I is a hipot from Vitrek. Features: Tests to UL, CSA, IEC & TUV Specifications Up to 5KVAC with 35mA 5KVDC standard, 7KVDC & 10KVDC optional Insulation resistance to 500Gω Continuity down to .001ω Real, apparent & total current sense modes Leakage current measurement down to 1nA IF-4 interface option includes GPIB, RS-232, printer port & HV scanner control port Selectable arc detection “Ramp Hi-Dwell Low” current limits Safety Fault Interrupt (SFI)SM circuit CE mark certified Password protected 40 position test sequence The Vitrek 944i delivers top performance and versatility for manufacturing test, product safety engineering, component evaluation, as well as research and development applications. You’ll find that the multi-function 944i is loaded with features that even the larger more expensive dedicated testers don’t offer. Powerful features including automatic calibration, built-in diagnostics, internal “watchdog” safety monitor, user memory for up to 40 test routines, arc detection and available interface package with IEEE-488.2, RS-232 and direct test results printout capability.

The 944I is a hipot from Vitrek.

Features:

  • Tests to UL, CSA, IEC & TUV Specifications
  • Up to 5KVAC with 35mA
  • 5KVDC standard, 7KVDC & 10KVDC optional
  • Insulation resistance to 500GΩ
  • Continuity down to .001Ω
  • Real, apparent & total current sense modes
  • Leakage current measurement down to 1nA
  • IF-4 interface option includes GPIB, RS-232, printer port & HV scanner control port
  • Selectable arc detection
  • “Ramp Hi-Dwell Low” current limits
  • Safety Fault Interrupt (SFI)SM circuit
  • CE mark certified
  • Password protected 40 position test sequence

The Vitrek 944i delivers top performance and versatility for manufacturing test, product safety engineering, component evaluation, as well as research and development applications. You’ll find that the multi-function 944i is loaded with features that even the larger more expensive dedicated testers don’t offer. Powerful features including automatic calibration, built-in diagnostics, internal “watchdog” safety monitor, user memory for up to 40 test routines, arc detection and available interface package with IEEE-488.2, RS-232 and direct test results printout capability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 944I
Product Name HiPot
Types of Measurements Insulation Resistance
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - V74 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance
View Details
Hipot, Insulation, Resistance and Ground Tester - Model 4320 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
AC Voltage Out 0.0 to 5000 volts
AC Current Out 20 amps
View Details