Burkert Fluid Control Systems Pneumatically operated 2/2 way angle seat valve ELEMENT for decentralized automation 213653

Description
The angle seat valve Type 2100 is specially optimized for decentralized process automation and fulfils tough criteria for process environments. The design enables the easy integration of automation units whether they are electrical/ optical position feedback, pneumatic control units or an integrated fieldbus interface. Unrivalled cycle life and sealing integrity is guaranteed by the proven self adjusting spindle packing with V-seals. The fully integrated system has a compact and smooth design, integrated pneumatic lines, IP65/67, NEMA Type 4X protection class and superior chemical resistance.
Description
The angle seat valve Type 2100 is specially optimized for decentralized process automation and fulfils tough criteria for process environments. The design enables the easy integration of automation units whether they are electrical/ optical position feedback, pneumatic control units or an integrated fieldbus interface. Unrivalled cycle life and sealing integrity is guaranteed by the proven self adjusting spindle packing with V-seals. The fully integrated system has a compact and smooth design, integrated pneumatic lines, IP65/67, NEMA Type 4X protection class and superior chemical resistance.

Suppliers

Company
Product
Description
Supplier Links
Huntersville, NC, United States
Pneumatically operated 2/2 way angle seat valve ELEMENT for decentralized automation
213653
Pneumatically operated 2/2 way angle seat valve ELEMENT for decentralized automation 213653
The angle seat valve Type 2100 is specially optimized for decentralized process automation and fulfils tough criteria for process environments. The design enables the easy integration of automation units whether they are electrical/ optical position feedback, pneumatic control units or an integrated fieldbus interface. Unrivalled cycle life and sealing integrity is guaranteed by the proven self adjusting spindle packing with V-seals. The fully integrated system has a compact and smooth design, integrated pneumatic lines, IP65/67, NEMA Type 4X protection class and superior chemical resistance.

The angle seat valve Type 2100 is specially optimized for decentralized process automation and fulfils tough criteria for process environments. The design enables the easy integration of automation units whether they are electrical/ optical position feedback, pneumatic control units or an integrated fieldbus interface. Unrivalled cycle life and sealing integrity is guaranteed by the proven self adjusting spindle packing with V-seals. The fully integrated system has a compact and smooth design, integrated pneumatic lines, IP65/67, NEMA Type 4X protection class and superior chemical resistance.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Industrial Valves
Product Number 213653
Product Name Pneumatically operated 2/2 way angle seat valve ELEMENT for decentralized automation
Valve Type Angle
Primary Material Stainless Steel
Media Steam
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317039 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details
Swing Check Valves Spring Assist - 120563025 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Cryogenic Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Cryogenic
Maximum Pressure 5000.00 psi (3519 m H2O)
Media Temperature -320 to 320 F (-196 to 160 C)
View Details