Lee Co. (The) Cryogenic Check Valve

Description
This check valve has been qualified at cryogenic temperatures in a bath of liquid nitrogen. The valve showed leakage results under 10 sccm of helium at -320° F. Built into a fitting with standard AS ends, this valve is easy to integrate into existing designs. While it is made from materials compatible with hydrogen and many other cryogenic fluids, the design lends itself to material changes for compatibility to your fluid. Features Operating Temperature: -320 to +275 degrees F Lohm Rate: 85 Lohms Operating Pressures: Up to 5000 psi Inlet Fitting End: AS4395E04 Outlet Fitting End: AS4395E06
Request a Quote Datasheet
Description
This check valve has been qualified at cryogenic temperatures in a bath of liquid nitrogen. The valve showed leakage results under 10 sccm of helium at -320° F. Built into a fitting with standard AS ends, this valve is easy to integrate into existing designs. While it is made from materials compatible with hydrogen and many other cryogenic fluids, the design lends itself to material changes for compatibility to your fluid. Features Operating Temperature: -320 to +275 degrees F Lohm Rate: 85 Lohms Operating Pressures: Up to 5000 psi Inlet Fitting End: AS4395E04 Outlet Fitting End: AS4395E06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
Cryogenic Check Valve
Cryogenic Check Valve
This check valve has been qualified at cryogenic temperatures in a bath of liquid nitrogen. The valve showed leakage results under 10 sccm of helium at -320° F. Built into a fitting with standard AS ends, this valve is easy to integrate into existing designs. While it is made from materials compatible with hydrogen and many other cryogenic fluids, the design lends itself to material changes for compatibility to your fluid. Features Operating Temperature: -320 to +275 degrees F Lohm Rate: 85 Lohms Operating Pressures: Up to 5000 psi Inlet Fitting End: AS4395E04 Outlet Fitting End: AS4395E06

This check valve has been qualified at cryogenic temperatures in a bath of liquid nitrogen. The valve showed leakage results under 10 sccm of helium at -320° F. Built into a fitting with standard AS ends, this valve is easy to integrate into existing designs. While it is made from materials compatible with hydrogen and many other cryogenic fluids, the design lends itself to material changes for compatibility to your fluid.

Features

  • Operating Temperature: -320 to +275 degrees F
  • Lohm Rate: 85 Lohms
  • Operating Pressures: Up to 5000 psi
  • Inlet Fitting End: AS4395E04
  • Outlet Fitting End: AS4395E06
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name Cryogenic Check Valve
Valve Type Check; Cryogenic
Unlock Full Specs
to access all available technical data

Similar Products

187 Restrictor Check Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Check; Restrictor Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Zero-Leak 2-Way Polyimide Seat Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
HI-Q Side Exit Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves | High Flow Relief Valves
Valve Size 1.00 inch (25.40 mm)
View Details
855 LC2 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details