14068-201 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
14068-201
Description
CABLE RING TYPE
MOLDED PLASTIC MATERIAL
WHITE COLOR
8 STANDARD PACKAGE
INCLUDES (8) MOUNTING SCREW
-
Chatsworth Products, Inc.
Datasheet
Description
CABLE RING TYPE
MOLDED PLASTIC MATERIAL
WHITE COLOR
8 STANDARD PACKAGE
INCLUDES (8) MOUNTING SCREW
Datasheet
Suppliers
Cable Tie Strap/Clamp
14068-201
CABLE RING TYPE
MOLDED PLASTIC MATERIAL
WHITE COLOR
8 STANDARD PACKAGE
INCLUDES (8) MOUNTING SCREW
- CABLE RING TYPE
- MOLDED PLASTIC MATERIAL
- WHITE COLOR
- 8 STANDARD PACKAGE
- INCLUDES (8) MOUNTING SCREW
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
14068-201 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Color
|
WHITE
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyamide 6.6 GF
Length
7.87 inch (200 mm)
View Details
Length
4.5 inch (114 mm)
Operating Temperature
85 C (185 F)
View Details