TE Connectivity Cable Ties 2-160975-2

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ] Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.3 MM  [.051 INCH ] Product Width : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ] Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.3 MM  [.051 INCH ] Product Width : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-160975-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-160975-2
Cable Ties 2-160975-2
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ] Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.3 MM  [.051 INCH ] Product Width : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ]
  • Product Length : 200 MM  [7.9 INCH ]
  • Product Thickness : 1.3 MM  [.051 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 49.5
  • Tensile Strength (NEWT) : 220
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-160975-2
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 171353-2 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 6.06 inch (154 mm)
View Details
Cable Ties and Zip Ties - 17-BND-1425P-ND - DigiKey
Specs
Material Stainless Steel
Color Silver
Length 14.26 inch (362 mm)
View Details
Cable Tie Mounts - 643547 - RS Components, Ltd.
Specs
Color Beige
Operating Temperature -67 to 185 C (-89 to 365 F)
View Details