12228-511 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
12228-511
Description
DOUBLE WIDE CABLE RING TYPE
ALUMINUM MATERIAL
CLEAR COLOR
2.3 INCH
RACK MOUNTING
100 PER BOX STANDARD PACKAGE
SIZE 2.8 INCH W X 4 INCH D
12228 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE WIDE CABLE RING TYPE
ALUMINUM MATERIAL
CLEAR COLOR
2.3 INCH
RACK MOUNTING
100 PER BOX STANDARD PACKAGE
SIZE 2.8 INCH W X 4 INCH D
12228 MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
12228-511
DOUBLE WIDE CABLE RING TYPE
ALUMINUM MATERIAL
CLEAR COLOR
2.3 INCH
RACK MOUNTING
100 PER BOX STANDARD PACKAGE
SIZE 2.8 INCH W X 4 INCH D
12228 MODEL
- DOUBLE WIDE CABLE RING TYPE
- ALUMINUM MATERIAL
- CLEAR COLOR
- 2.3 INCH
- RACK MOUNTING
- 100 PER BOX STANDARD PACKAGE
- SIZE 2.8 INCH W X 4 INCH D
- 12228 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
12228-511 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyamide 66
Color
Black
Length
5.91 inch (150 mm)
View Details