11230-711 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
11230-711
Description
NARROW CABLE LOOP TYPE
ALUMINUM MATERIAL
BLACK COLOR
2.5 INCH
100 PER BOX STANDARD PACKAGE
SIZE 1.25 INCH W X 4 INCH D
11230 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
NARROW CABLE LOOP TYPE
ALUMINUM MATERIAL
BLACK COLOR
2.5 INCH
100 PER BOX STANDARD PACKAGE
SIZE 1.25 INCH W X 4 INCH D
11230 MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
11230-711
NARROW CABLE LOOP TYPE
ALUMINUM MATERIAL
BLACK COLOR
2.5 INCH
100 PER BOX STANDARD PACKAGE
SIZE 1.25 INCH W X 4 INCH D
11230 MODEL
- NARROW CABLE LOOP TYPE
- ALUMINUM MATERIAL
- BLACK COLOR
- 2.5 INCH
- 100 PER BOX STANDARD PACKAGE
- SIZE 1.25 INCH W X 4 INCH D
- 11230 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
11230-711 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Color
Natural (White)
Length
8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature
85 C (185 F)
View Details
Material
Stainless Steel
Length
5.91 to 39.37 inch (150 to 1000 mm)
View Details